TE Connectivity Definite Purpose Contactors 4-1611022-5

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 50 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 33.6 Wire Size (AWG) : 14 - 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 1.77 Definite Purpose Contactor Coil Voltage Rating (VAC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized, SEMKO Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 93 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw
Request a Quote Datasheet
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 50 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 33.6 Wire Size (AWG) : 14 - 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 1.77 Definite Purpose Contactor Coil Voltage Rating (VAC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized, SEMKO Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 93 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 4-1611022-5 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
4-1611022-5
Definite Purpose Contactors 4-1611022-5
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 50 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 33.6 Wire Size (AWG) : 14 - 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 1.77 Definite Purpose Contactor Coil Voltage Rating (VAC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized, SEMKO Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 93 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 50
  • Pole Configuration : 3

Dimensions


  • Wire Size (MMSQ) : 2.08 - 33.6
  • Wire Size (AWG) : 14 - 2

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 24
  • Definite Purpose Contactor Coil Resistance (OHM) : 1.77
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 24
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : CSA Certified, UL Recognized, SEMKO Certified
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Other


  • Torque (INLBS) : 50

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Model : 93
  • Molded : Yes
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Box Lug, Quick Connect

Termination Features


  • Coil Termination : Quick Connect, 6-32 Screw
Buy Now
Contactor, 3Pst-No, 24Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 57J0102 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity
57J0102
Contactor, 3Pst-No, 24Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity 57J0102
CONTACTOR, 3PST-NO, 24VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4-1611022-5 57J0102
Product Name Definite Purpose Contactors Contactor, 3Pst-No, 24Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 3-1616058-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 300 amps
View Details
LEV100A6ANG - 3-1618391-7 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details
Definite Purpose Contactors - 1393128-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 480 volts
View Details