TE Connectivity Cable Ties 4-160967-2

Description
Body Features Color : Black Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 21 MM  [.82 INCH ] Length : 98 MM  [3.9 INCH ] Thickness : 1 MM  [.039 INCH ] Width : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet
Description
Body Features Color : Black Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 21 MM  [.82 INCH ] Length : 98 MM  [3.9 INCH ] Thickness : 1 MM  [.039 INCH ] Width : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160967-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160967-2
Cable Ties 4-160967-2
Body Features Color : Black Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 21 MM  [.82 INCH ] Length : 98 MM  [3.9 INCH ] Thickness : 1 MM  [.039 INCH ] Width : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Color : Black
  • Material : Polyamide 6.6 GF

Dimensions


  • Bundle Range Diameter : 21 MM  [.82 INCH ]
  • Length : 98 MM  [3.9 INCH ]
  • Thickness : 1 MM  [.039 INCH ]
  • Width : 2.5 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Product Type : Cable Tie
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Buy Now
Cable Ties and Zip Ties - A105280-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A105280-ND
Cable Ties and Zip Ties A105280-ND
"Standard, Locking Black 0.83"" (21.00mm) 0.098"" (2.50mm)"

"Standard, Locking Black 0.83"" (21.00mm) 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-160967-2 A105280-ND
Product Name Cable Ties Cable Ties and Zip Ties
Length 3.86 inch (98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Markers - 484-CM-SCE-TP-1/4-4H-4-ND - DigiKey
Specs
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3 suppliers
Markers - A109519-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers