TE Connectivity Switch Knobs 4-1437624-5

Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 22.6 MM  [.89 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 22.6 MM  [.89 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 4-1437624-5 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
4-1437624-5
Switch Knobs 4-1437624-5
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 22.6 MM  [.89 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Molded Phenolic Resin

Configuration Features


  • Knob Design : Fluted
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 22.6 MM  [.89 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 4-1437624-5
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KFS600B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
2 suppliers
Switch Knobs - 2-1437623-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.3740 inches (9.5 mm)
View Details