TE Connectivity Switch Knobs 4-1437624-4

Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15.9 MM  [.626 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15.9 MM  [.626 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 4-1437624-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
4-1437624-4
Switch Knobs 4-1437624-4
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Fluted Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15.9 MM  [.626 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Molded Phenolic Resin

Configuration Features


  • Knob Design : Fluted
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 15.9 MM  [.626 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 4-1437624-4
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 1437622-3 - TE Connectivity
View Details
2 suppliers
Knobs - PKJT50B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
2 suppliers