TE Connectivity Knobs KPN500B1/8

Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1716-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"

"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"

Buy Now Datasheet
Straight Knurled Pointer Knob, 3.2Mm; Shaft Type Alcoswitch Te Connectivity - 77B7812 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Pointer Knob, 3.2Mm; Shaft Type Alcoswitch Te Connectivity
77B7812
Straight Knurled Pointer Knob, 3.2Mm; Shaft Type Alcoswitch Te Connectivity 77B7812
STRAIGHT KNURLED POINTER KNOB, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: No

STRAIGHT KNURLED POINTER KNOB, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1716-ND 77B7812
Product Name Knobs Straight Knurled Pointer Knob, 3.2Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Red Acetal Tee Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details