TE Connectivity Switch Knobs 6-1437624-1

Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Ribbed Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 14 MM  [.551 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Ribbed Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 14 MM  [.551 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 6-1437624-1 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
6-1437624-1
Switch Knobs 6-1437624-1
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Ribbed Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 14 MM  [.551 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Molded Phenolic Resin

Configuration Features


  • Knob Design : Ribbed
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 14 MM  [.551 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Buy Now Datasheet
Knob, Round Shaft, Phenolic, 3.17Mm Alcoswitch Te Connectivity - 75AJ1289 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Phenolic, 3.17Mm Alcoswitch Te Connectivity
75AJ1289
Knob, Round Shaft, Phenolic, 3.17Mm Alcoswitch Te Connectivity 75AJ1289
KNOB, ROUND SHAFT, PHENOLIC, 3.17MM

KNOB, ROUND SHAFT, PHENOLIC, 3.17MM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 6-1437624-1 75AJ1289
Product Name Switch Knobs Knob, Round Shaft, Phenolic, 3.17Mm Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1700-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers