TE Connectivity Circuit Breakers 4-1423673-1

Description
CB-W51 20 AMP
Request a Quote Datasheet
Description
CB-W51 20 AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4-1423673-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1423673-1
Circuit Breakers 4-1423673-1
CB-W51 20 AMP

CB-W51 20 AMP

Buy Now
Circuit Breakers - 4-1423673-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1423673-1
Circuit Breakers 4-1423673-1
CKTBKR,THERM,ROC

CKTBKR,THERM,ROC

Buy Now
Thermal Ckt Breaker, 15A, 250Vac, Panel; Product Range Amp Te Connectivity - 95H9810 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 15A, 250Vac, Panel; Product Range Amp Te Connectivity
95H9810
Thermal Ckt Breaker, 15A, 250Vac, Panel; Product Range Amp Te Connectivity 95H9810
THERMAL CKT BREAKER, 15A, 250VAC, PANEL; Product Range:W51 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 15A, 250VAC, PANEL; Product Range:W51 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4-1423673-1 4-1423673-1 95H9810
Product Name Circuit Breakers Circuit Breakers Thermal Ckt Breaker, 15A, 250Vac, Panel; Product Range Amp Te Connectivity
Rated Current 20 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit-Breaker Combination Starter - 113-C72ABDE1G-47-1 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 72 amps
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details