TE Connectivity High Speed Digital & Data Cable 390231-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : .99 MM  [.039 INCH ] Conductor Diameter Range : .53 MM  [.021 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : .99 MM  [.039 INCH ] Conductor Diameter Range : .53 MM  [.021 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 390231-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
390231-000
High Speed Digital & Data Cable 390231-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : .99 MM  [.039 INCH ] Conductor Diameter Range : .53 MM  [.021 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Radiation-Crosslinked, Modified ETFE
  • Shield Material : Copper
  • Shield Plating Material : Tin

Dimensions


  • Cable Dielectric Diameter : .99 MM  [.039 INCH ]
  • Conductor Diameter Range : .53 MM  [.021 INCH ]
  • Outside Cable Diameter : 2.82 MM  [.111 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .00003 PFM  [30 PFF ]
  • Impedance (OHM) : 75

Product Type Features


  • Cable Style : Twisted Pair

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 390231-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 842783-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - A23972-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 414570-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details