TE Connectivity High Speed Digital & Data Cable 144278-000

Description
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 144278-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
144278-000
High Speed Digital & Data Cable 144278-000
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 78

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 144278-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479976-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 2 ft (6.1 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 430083-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 54.13 ft (165 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2480655-2 - TE Connectivity
Specs
Application RF
Product Type MCX Plug
Cable Shielding Brass
View Details
3 suppliers