TE Connectivity High Speed Digital & Data Cable 440516-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.7 MM  [.067 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.67 MM  [.105 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 27.5 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.7 MM  [.067 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.67 MM  [.105 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 27.5 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440516-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440516-000
High Speed Digital & Data Cable 440516-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.7 MM  [.067 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.67 MM  [.105 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 27.5 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.7 MM  [.067 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 2.67 MM  [.105 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance (PFF) : 27.5
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range (DEGC) : -55 - 115
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440516-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081390-5 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 2351921-1 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
High Speed Digital & Data Cable - 420051-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
RF Cable Assemblies - C58LL-RPSM-2438-NM - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 7.87 ft (24 dm)
View Details
3 suppliers