TE Connectivity Connector Strain Relief 323932

Description
Body Features Primary Product Color : Brown Primary Product Material : Copper, Brass Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 2.41 MM  [.085 - .095 INCH ] Packaging Features Packaging Method : Carton Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Color : Brown Primary Product Material : Copper, Brass Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 2.41 MM  [.085 - .095 INCH ] Packaging Features Packaging Method : Carton Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 323932 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
323932
Connector Strain Relief 323932
Body Features Primary Product Color : Brown Primary Product Material : Copper, Brass Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 2.41 MM  [.085 - .095 INCH ] Packaging Features Packaging Method : Carton Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Color : Brown
  • Primary Product Material : Copper, Brass
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.16 - 2.41 MM  [.085 - .095 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 323932
Product Name Connector Strain Relief
Material Copper, Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 212800-1 - TE Connectivity
Specs
Material PVC Vinyl
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 201845-2 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 1-2308349-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1-332057-0 - TE Connectivity
Specs
Material Copper
View Details