TE Connectivity Contactor, 3Pst-No, 24Vac, 75A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3186Y30I75999CJ

Description
CONTACTOR, 3PST-NO, 24VAC, 75A, PANEL; Load Current Inductive:75A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VAC, 75A, PANEL; Load Current Inductive:75A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vac, 75A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 99W6256 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 75A, Panel; Load Current Inductive Productsunlimited Te Connectivity
99W6256
Contactor, 3Pst-No, 24Vac, 75A, Panel; Load Current Inductive Productsunlimited Te Connectivity 99W6256
CONTACTOR, 3PST-NO, 24VAC, 75A, PANEL; Load Current Inductive:75A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, 75A, PANEL; Load Current Inductive:75A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 99W6256
Product Name Contactor, 3Pst-No, 24Vac, 75A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1220815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 6K.13 - Industrial contactors - 6K1382304374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 2-1393132-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details