TE Connectivity Vibration Sensors 3038-0200

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 3038-0200 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
3038-0200
Vibration Sensors 3038-0200
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight (G) : .6

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Sensor Mount Type : Solder

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 200
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .4

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : MEMS Accelerometer

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - 3038-0200
906497-3038-0200
Motion Sensors - Motion Sensors - Accelerometers - 3038-0200 906497-3038-0200
Manufacturer: TE Connectivity Win Source Part Number: 906497-3038-0200 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Accelerometer Z Axis ±200g 1.4kHz Hermetic LCC Package: 8-LCC Package: Bulk Mounting: Surface Mount Family Name: 3038 Categories: Sensors Case / Package: Hermetic LCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8543.70.9960 Other Part Number: 2266-3038-0200, 356-1123, 30380200

Manufacturer: TE Connectivity
Win Source Part Number: 906497-3038-0200
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Accelerometer Z Axis ±200g 1.4kHz Hermetic LCC
Package: 8-LCC
Package: Bulk
Mounting: Surface Mount
Family Name: 3038
Categories: Sensors
Case / Package: Hermetic LCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8543.70.9960
Other Part Number: 2266-3038-0200, 356-1123, 30380200

Buy Now Datasheet
Accelerometers - 356-1123-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
356-1123-ND
Accelerometers 356-1123-ND
Accelerometer Z Axis ±200g 1.4kHz Hermetic LCC

Accelerometer Z Axis ±200g 1.4kHz Hermetic LCC

Buy Now Datasheet
Accelerometers - 3038-0200 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
3038-0200
Accelerometers 3038-0200
Accelerometers

Accelerometers

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Richardson RFPD
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers Accelerometers Accelerometers
Product Number 3038-0200 906497-3038-0200 356-1123-ND 3038-0200
Product Name Vibration Sensors Motion Sensors - Motion Sensors - Accelerometers - 3038-0200 Accelerometers Accelerometers
Acceleration 200 g 200 g
Sensor Technology MEMS
Operating Temperature -40 to 257 F (-40 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Sensor Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20013506-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10207728-00 - TE Connectivity
Specs
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2553 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007908-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details