TE Connectivity Vibration Sensors 20013506-00

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 30 G  [1.06 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 100 Non-Linearity (FSO) (PCT) : ±.1 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1500 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 30 G  [1.06 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 100 Non-Linearity (FSO) (PCT) : ±.1 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1500 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20013506-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20013506-00
Vibration Sensors 20013506-00
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 30 G  [1.06 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 100 Non-Linearity (FSO) (PCT) : ±.1 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1500 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 30 G  [1.06 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 4 - 30
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : ±50

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 100
  • Non-Linearity (FSO) (PCT) : ±.1
  • Sensitivity (MVG) : 20

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-1500

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20013506-00
Product Name Vibration Sensors
Acceleration 100 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20003770-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
2 suppliers
Plug & Play Accelerometers - 10206079-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011426-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Plug & Play Accelerometers - 20004564-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details