TE Connectivity Plug & Play Accelerometers 10207728-00

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 100 G  [3.527 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 7 - 24 Full Scale Output Current (MAMP) : 4 - 20 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 5, 200, 50, 2, 20, 100 Nonlinearity (PCTFSO) : ±1 Sensitivity : 1.6 mA/g, .4 mA/g, .04 mA/g, 4 mA/g, .08 mA/g, .16 mA/g, .8 mA/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-200 to 0-300 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 100 G  [3.527 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 7 - 24 Full Scale Output Current (MAMP) : 4 - 20 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 5, 200, 50, 2, 20, 100 Nonlinearity (PCTFSO) : ±1 Sensitivity : 1.6 mA/g, .4 mA/g, .04 mA/g, 4 mA/g, .08 mA/g, .16 mA/g, .8 mA/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-200 to 0-300 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 10207728-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
10207728-00
Plug & Play Accelerometers 10207728-00
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 100 G  [3.527 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 7 - 24 Full Scale Output Current (MAMP) : 4 - 20 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 5, 200, 50, 2, 20, 100 Nonlinearity (PCTFSO) : ±1 Sensitivity : 1.6 mA/g, .4 mA/g, .04 mA/g, 4 mA/g, .08 mA/g, .16 mA/g, .8 mA/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-200 to 0-300 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 100 G  [3.527 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 7 - 24
  • Full Scale Output Current (MAMP) : 4 - 20
  • Zero Acceleration Output (MILV) : 2500 ±100

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 5, 200, 50, 2, 20, 100
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : 1.6 mA/g, .4 mA/g, .04 mA/g, 4 mA/g, .08 mA/g, .16 mA/g, .8 mA/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-200 to 0-300

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10207728-00
Product Name Plug & Play Accelerometers
Acceleration 2 to 200 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23207A-3539 - TE Connectivity
Specs
Acceleration 40 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10218805-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13207A-3783 - TE Connectivity
Specs
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 10201446-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers