TE Connectivity Embedded Accelerometers 3022-010-N

Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 3, 6 Sensitivity Range (MVG) : 3 - 6 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-400 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 3, 6 Sensitivity Range (MVG) : 3 - 6 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-400 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 3022-010-N - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
3022-010-N
Embedded Accelerometers 3022-010-N
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 3, 6 Sensitivity Range (MVG) : 3 - 6 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-400 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 1
  • Weight (G) : 3.1

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 10
  • Nonlinearity (PCTFSO) : ±.5
  • Overall Acceleration Range (±) (GFORCE) : 2 - 200
  • Sensitivity (MVG) : 3, 6
  • Sensitivity Range (MVG) : 3 - 6

Product Type Features


  • Accelerometer Type : MEMS DC
  • Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-400

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1022609-3022-010-N
Sensors, Transducers - Motion Sensors - Accelerometers 1022609-3022-010-N
Win Source Part Number: 1022609-3022-010-N Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Package: Bulk Standard Package: 10 Output Type: Analog Voltage Bandwidth: 400Hz Axis: Z Acceleration Range: ±10g Sensitivity (mV/g): 4.5 Voltage - Supply: 2V ~ 10V Mounting Type: Adhesive Package / Case: 5-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: TE Connectivity Measurement Specialties Other Names: 356-1114,2266-3022-0 10-N,Q11620911,30220 10N Base Product Number: 3022 RoHS Status: Not applicable

Win Source Part Number: 1022609-3022-010-N
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog
Package: Bulk
Standard Package: 10
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: Z
Acceleration Range: ±10g
Sensitivity (mV/g): 4.5
Voltage - Supply: 2V ~ 10V
Mounting Type: Adhesive
Package / Case: 5-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: TE Connectivity Measurement Specialties
Other Names: 356-1114,2266-3022-010-N,Q11620911,3022010N
Base Product Number: 3022
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 3022-010-N 1022609-3022-010-N
Product Name Embedded Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 10 g 10 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20006437-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10217743-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10217554-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20004558-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details