TE Connectivity Plug & Play Accelerometers 142A

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 142A - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
142A
Plug & Play Accelerometers 142A
Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Amplifier
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 142A
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10219361-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10209203-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026943-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details