TE Connectivity Vibration Sensors 20026938-80

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : 316L Stainless Steel, Polymer Product Weight : 165 G  [5.82 OZ ] Industry Standards Communication Protocol : Bluetooth IP Rating : IP67 Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Product Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 2400 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : 316L Stainless Steel, Polymer Product Weight : 165 G  [5.82 OZ ] Industry Standards Communication Protocol : Bluetooth IP Rating : IP67 Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Product Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 2400 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20026938-80 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20026938-80
Vibration Sensors 20026938-80
Body Features Number of Sensing Axes : Triaxial Primary Product Material : 316L Stainless Steel, Polymer Product Weight : 165 G  [5.82 OZ ] Industry Standards Communication Protocol : Bluetooth IP Rating : IP67 Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Product Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 2400 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : 316L Stainless Steel, Polymer
  • Product Weight : 165 G  [5.82 OZ ]

Industry Standards


  • Communication Protocol : Bluetooth
  • IP Rating : IP67

Other


  • Overall Acceleration Range (±) (GFORCE) : 50

Product Type Features


  • Accelerometer Type : Wireless
  • Vibration Sensor Product Type : Wireless Accelerometers

Signal Characteristics


  • Frequency Band (MHZ) : 2400
  • Frequency Response (HZ) : 2 to 15000

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20026938-80
Product Name Vibration Sensors
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20023687-90 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20023689-90 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Embedded Accelerometers - 3022-002-N - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 150 Hz
Sensor Technology MEMS
View Details
2 suppliers