TE Connectivity High Frequency & RF Inductors 3-1879023-8

Description
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 330 DC Resistance (OHM) : 2.3 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .2 Other Inductor Quality Factor : 28 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 330 DC Resistance (OHM) : 2.3 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .2 Other Inductor Quality Factor : 28 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-1879023-8 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-1879023-8
High Frequency & RF Inductors 3-1879023-8
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 330 DC Resistance (OHM) : 2.3 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .2 Other Inductor Quality Factor : 28 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.13 MM  [.083 INCH ]
  • Product Length : 2.92 MM  [.114 INCH ]
  • Product Width : 2.79 MM  [.109 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 330
  • DC Resistance (OHM) : 2.3
  • Inductance (MICHEN) : 1.5
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : .2

Other


  • Inductor Quality Factor : 28

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 1008

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 3-1879023-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
3-1879023-8
Inductors, Chokes & Coils 3-1879023-8
Inductor

Inductor

Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
3-1879023-8
Inductors, Chokes & Coils 3-1879023-8
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now
Inductor, 1.5Uh, 330Ma, 5%, 200Mhz, 1008; Inductance Te Connectivity - 35M1519 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 330Ma, 5%, 200Mhz, 1008; Inductance Te Connectivity
35M1519
Inductor, 1.5Uh, 330Ma, 5%, 200Mhz, 1008; Inductance Te Connectivity 35M1519
INDUCTOR, 1.5UH, 330mA, 5%, 200MHZ, 1008; Inductance:1.5µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:200MHz; DC Current Rating:330mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:36502C Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 1.5UH, 330mA, 5%, 200MHZ, 1008; Inductance:1.5µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:200MHz; DC Current Rating:330mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:36502C Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3-1879023-8 3-1879023-8 35M1519
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor, 1.5Uh, 330Ma, 5%, 200Mhz, 1008; Inductance Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data