The Current Transformer model 6SHT from Crompton Te Connectivity features a window diameter of 2.06 inches and operates within a frequency range of 50 to 400 Hz. It is designed for use with ammeters, wattmeters, and cross current compensation applications. The insulation level is rated at 0.6 kV with a 10 kV BIL full wave. The transformer includes flexible leads that are UL 1015 rated for 105°C and CSA approved, with a length of 24 inches. The terminals are brass studs sized No 8-32 UNC, accompanied by a flat washer, lockwasher, and regular nut. The product is available in various current ratios, with accuracy classes ranging from ±1% to ±2%, depending on the specific model. It has a weight of approximately 1.2 lbs and is compliant with CSA and UL standards.
CURRENT TRANSFORMER; CT Construction:Non-ANS
XFMR,CURRENT,600:5,3
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 42M3974 | 6RL-601 |
| Product Name | Current Transformer; Ct Construction Crompton Te Connectivity | CMI Current Transformers |
| Operating Frequency | 50 to 400 Hz |