TE Connectivity Definite Purpose Contactors 3-1611023-2

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 90 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 53.5 Wire Size (AWG) : 14 - 0 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : .63 Definite Purpose Contactor Coil Voltage Rating (VAC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified, SEMKO Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 96 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 90 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 53.5 Wire Size (AWG) : 14 - 0 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : .63 Definite Purpose Contactor Coil Voltage Rating (VAC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified, SEMKO Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 96 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 3-1611023-2 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
3-1611023-2
Definite Purpose Contactors 3-1611023-2
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 90 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 53.5 Wire Size (AWG) : 14 - 0 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : .63 Definite Purpose Contactor Coil Voltage Rating (VAC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified, SEMKO Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 96 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : Quick Connect, 6-32 Screw

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 90
  • Pole Configuration : 3

Dimensions


  • Wire Size (MMSQ) : 2.08 - 53.5
  • Wire Size (AWG) : 14 - 0

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 24
  • Definite Purpose Contactor Coil Resistance (OHM) : .63
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 24
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : UL Recognized, CSA Certified, SEMKO Certified
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Other


  • Torque (INLBS) : 50

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Model : 96
  • Molded : Yes
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Box Lug, Quick Connect

Termination Features


  • Coil Termination : Quick Connect, 6-32 Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 3-1611023-2
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 2-1618378-9 - TE Connectivity
Specs
VAC 115 volts
View Details
Contactors - 41-2071631-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Definite Purpose Contactors - 4-1672124-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details
DC Contactors - 1-1618377-6 - TE Connectivity
Specs
Type Electrical Contactor
VDC 24 volts
View Details