TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 2SFT-201

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 85C2390 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
85C2390
Current Transformer; Ct Construction Crompton Te Connectivity 85C2390
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 85C2390
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 142C - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
CCT Standard Transformer - 1497-B-CXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details