TE Connectivity ANSI Street Lighting Photocells 298296-000

Description
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Length : 73.91 MM  [2.91 INCH ] Product Width : 48.51 MM  [1.91 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 2900 Load Rating (Tungsten) (WATT) : 3000 Operating Voltage Range (VAC) : 185 - 305 Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Mounting Options : Conduit Mount Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia & New Zealand Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Length : 73.91 MM  [2.91 INCH ] Product Width : 48.51 MM  [1.91 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 2900 Load Rating (Tungsten) (WATT) : 3000 Operating Voltage Range (VAC) : 185 - 305 Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Mounting Options : Conduit Mount Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia & New Zealand Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 298296-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
298296-000
ANSI Street Lighting Photocells 298296-000
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Length : 73.91 MM  [2.91 INCH ] Product Width : 48.51 MM  [1.91 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 2900 Load Rating (Tungsten) (WATT) : 3000 Operating Voltage Range (VAC) : 185 - 305 Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Mounting Options : Conduit Mount Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia & New Zealand Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Lead Length : 152.4 MM  [6 INCH ]

Dimensions


  • Product Length : 73.91 MM  [2.91 INCH ]
  • Product Width : 48.51 MM  [1.91 INCH ]
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 2900
  • Load Rating (Tungsten) (WATT) : 3000
  • Operating Voltage Range (VAC) : 185 - 305

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Mounting Options : Conduit Mount

Operation/Application


  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : 30 - 45

Other


  • Grade : Industrial, Commercial
  • OFF/ON Ratio : 4:1

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia & New Zealand

Product Type Features


  • Light Sensor : CdS Photocell
  • Street Lighting Photo Control Technology : Thermal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 298296-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003613-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Inductive Proximity Sensors - 5000001520-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004065-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000005427-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details