TE Connectivity Connector Strain Relief 2554549-1

Description
Body Features Primary Product Color : Silver Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Compatible With RF Cable Type : RG 174 Sealable : No Strain Relief Accessory Type : Crimp Sleeve
Request a Quote
Description
Body Features Primary Product Color : Silver Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Compatible With RF Cable Type : RG 174 Sealable : No Strain Relief Accessory Type : Crimp Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2554549-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2554549-1
Connector Strain Relief 2554549-1
Body Features Primary Product Color : Silver Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Compatible With RF Cable Type : RG 174 Sealable : No Strain Relief Accessory Type : Crimp Sleeve

Body Features


  • Primary Product Color : Silver
  • Primary Product Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Sealable : No
  • Strain Relief Accessory Type : Crimp Sleeve
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2554549-1
Product Name Connector Strain Relief
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213904-4 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 5088450-4 - TE Connectivity
Specs
Material PVC
Length 0.7398 inch (18.79 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details