TE Connectivity RF Cable Assemblies 2509220-4

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .125 M  [.41 FT ] Dielectric Material : PBT Product Type Features Cable Assembly (End A) : MHF1 Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .125 M  [.41 FT ] Dielectric Material : PBT Product Type Features Cable Assembly (End A) : MHF1 Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2509220-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2509220-4
RF Cable Assemblies 2509220-4
Body Features Body Plating Material : Gold Cable Color : Black Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .125 M  [.41 FT ] Dielectric Material : PBT Product Type Features Cable Assembly (End A) : MHF1 Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Plating Material : Gold
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.053 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 200

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .125 M  [.41 FT ]
  • Dielectric Material : PBT

Product Type Features


  • Cable Assembly (End A) : MHF1 Plug
  • Cable Assembly (End B) : MHF1 Plug
  • Cable Assembly Type : UMCC1 to UMCC1
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2509220-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2509220-4-ND
Coaxial Cables (RF) 17-2509220-4-ND
MHF1 PLUG TO MHF1 PLUG 1.37LL 12

MHF1 PLUG TO MHF1 PLUG 1.37LL 12

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2509220-4 17-2509220-4-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type MHF1 Plug
Cable Length 0.4101 ft (1.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2561102-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
RF Cable Assemblies - 2556946-5 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
RF Cable Assemblies - 2480655-1 - TE Connectivity
Specs
Application RF
Product Type MCX Plug
Cable Shielding Brass
View Details
2 suppliers
RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers