TE Connectivity RF Cable Assemblies 2480655-1

Description
Body Features Body Plating Material : Gold Cable Color : Brown Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.53 MM  [.06 INCH ] Wire Size (AWG) : 26 - 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .15 M  [.5 FT ] Product Type Features Cable Assembly (End A) : MCX Plug Cable Assembly (End B) : MCX Plug Cable Assembly Type : MCX to MCX Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Brown Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.53 MM  [.06 INCH ] Wire Size (AWG) : 26 - 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .15 M  [.5 FT ] Product Type Features Cable Assembly (End A) : MCX Plug Cable Assembly (End B) : MCX Plug Cable Assembly Type : MCX to MCX Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2480655-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2480655-1
RF Cable Assemblies 2480655-1
Body Features Body Plating Material : Gold Cable Color : Brown Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.53 MM  [.06 INCH ] Wire Size (AWG) : 26 - 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .15 M  [.5 FT ] Product Type Features Cable Assembly (End A) : MCX Plug Cable Assembly (End B) : MCX Plug Cable Assembly Type : MCX to MCX Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Brown
  • Conductor Material : Beryllium Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.53 MM  [.06 INCH ]
  • Wire Size (AWG) : 26 - 25

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .15 M  [.5 FT ]

Product Type Features


  • Cable Assembly (End A) : MCX Plug
  • Cable Assembly (End B) : MCX Plug
  • Cable Assembly Type : MCX to MCX
  • Coax Cable Type : RG 316

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2480655-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2480655-1-ND
Coaxial Cables (RF) 343-2480655-1-ND
"COAX CBL MCX TO MCX 4.1"""

"COAX CBL MCX TO MCX 4.1"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2480655-1 343-2480655-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type MCX Plug
Cable Shielding Brass
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
RF Cable Assemblies - 2509220-9 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Coaxial Cables (RF) - 080-0014-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers