TE Connectivity High Speed Digital & Data Cable 491192-000

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 110 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 110 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 491192-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
491192-000
High Speed Digital & Data Cable 491192-000
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 110 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 110

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 491192-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Cables - A124229-ND - DigiKey
Specs
Product Category Cable Assembly
Connector Type Plug to Cable
Cable Length 6.56 ft (19.99 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 36.09 ft (110 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 4400883003 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed I/O Cable Assemblies - 2323767-1 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers