TE Connectivity Safety Light Curtains 2447915-4

Description
Body Features Product Weight : 5.922 KG  [13.056 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1970 Product Height (MM) : 1970
Request a Quote
Description
Body Features Product Weight : 5.922 KG  [13.056 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1970 Product Height (MM) : 1970
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447915-4 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447915-4
Safety Light Curtains 2447915-4
Body Features Product Weight : 5.922 KG  [13.056 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1970 Product Height (MM) : 1970

Body Features


  • Product Weight : 5.922 KG  [13.056 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 100
  • Overall Height (MM) : 1970
  • Product Height (MM) : 1970
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447915-4
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447904-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 17-SLC4-H30-091-ND - DigiKey
Specs
Protection Height 35.83 inch (910 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 2447899-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 1-2447899-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers