TE Connectivity Safety Light Curtains 2447919-5

Description
Body Features Product Weight : .114 KG  [.252 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 50
Request a Quote
Description
Body Features Product Weight : .114 KG  [.252 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447919-5 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447919-5
Safety Light Curtains 2447919-5
Body Features Product Weight : .114 KG  [.252 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 50

Body Features


  • Product Weight : .114 KG  [.252 LB ]

Dimensions


  • Overall Height (MM) : 150
  • Product Height (MM) : 150
  • Product Length (MM) : 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447919-5
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447903-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 2447905-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers