TE Connectivity Safety Light Curtains 2447913-3

Description
Body Features Product Weight : .8 KG  [1.764 LB ] Dimensions Connection Cable Length (Max) (M) : 15
Request a Quote
Description
Body Features Product Weight : .8 KG  [1.764 LB ] Dimensions Connection Cable Length (Max) (M) : 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447913-3 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447913-3
Safety Light Curtains 2447913-3
Body Features Product Weight : .8 KG  [1.764 LB ] Dimensions Connection Cable Length (Max) (M) : 15

Body Features


  • Product Weight : .8 KG  [1.764 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 15
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447913-3
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 17-SLC4-H30-031-ND - DigiKey
Specs
Protection Height 12.2 inch (310 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details