TE Connectivity Safety Light Curtains 2447919-3

Description
Body Features Product Weight : .039 KG  [.086 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 30
Request a Quote
Description
Body Features Product Weight : .039 KG  [.086 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447919-3 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447919-3
Safety Light Curtains 2447919-3
Body Features Product Weight : .039 KG  [.086 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 30

Body Features


  • Product Weight : .039 KG  [.086 LB ]

Dimensions


  • Overall Height (MM) : 150
  • Product Height (MM) : 150
  • Product Length (MM) : 30
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447919-3
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447909-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 17-SLC4-F14-121-ND - DigiKey
Specs
Protection Height 47.64 inch (1210 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 2437979-4 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers