TE Connectivity EMI O-Rings 2430180-1

Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM  [.988 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM  [.988 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI O-Rings - 2430180-1 - TE Connectivity
Berwyn, PA, United States
EMI O-Rings
2430180-1
EMI O-Rings 2430180-1
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM  [.988 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI O-Ring

Dimensions


  • Inside Diameter : 25.1 MM  [.988 INCH ]
  • Product Thickness : 1.8 MM  [.071 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .05

Operation/Application


  • Compatible With Connector Shell Size : 12

Other


  • Shore A Hardness : 65

Product Type Features


  • Filler Material : Nickel Plated Graphite

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category O-rings
Product Number 2430180-1
Product Name EMI O-Rings
Inside Diameter (ID) 0.9882 inch (25.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2430178-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.6772 inch (17.2 mm)
View Details
EMI O-Rings - 2567999-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.24 inch (31.5 mm)
View Details
Seals - O-Rings - 9-2177796-1-ND - DigiKey
Specs
Inside Diameter (ID) 0.1580 inch (4.01 mm)
Outside Diameter (OD) 0.2760 inch (7.01 mm)
Synthetic Rubbers Silicone Rubber; Silicone
View Details
EMI O-Rings - 2430223-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.7402 inch (18.8 mm)
View Details