Body Features Gasket Type : EMI O-Ring
Dimensions Inside Diameter : 17.2 MM [.677 INCH ] Product Thickness : 1.8 MM [.071 INCH ]
Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05
Operation/Applicatio
n Compatible With Connector Shell Size : 8
Other Shore A Hardness : 65
Product Type Features Filler Material : Nickel Plated Graphite
Usage Conditions Operating Temperature Range : -55 - 160 DEGC [-67 - 320 DEGF ]
Body Features
Dimensions
- Inside Diameter : 17.2 MM [.677 INCH ]
- Product Thickness : 1.8 MM [.071 INCH ]
Electrical Characteristics
- Resistance to Petroleum : No
- Volume Resistivity (Max) (OHMCM) : .05
Operation/Application
- Compatible With Connector Shell Size : 8
Other
Product Type Features
- Filler Material : Nickel Plated Graphite
Usage Conditions
- Operating Temperature Range : -55 - 160 DEGC [-67 - 320 DEGF ]