TE Connectivity Oriented Wire 2420712-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 225 MM  [8.858 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 36 Finished Type : Conductive Sheet Gasket Wire Material Type : Nickel-Copper Alloy Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 225 MM  [8.858 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 36 Finished Type : Conductive Sheet Gasket Wire Material Type : Nickel-Copper Alloy Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oriented Wire - 2420712-1 - TE Connectivity
Berwyn, PA, United States
Oriented Wire
2420712-1
Oriented Wire 2420712-1
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 225 MM  [8.858 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 36 Finished Type : Conductive Sheet Gasket Wire Material Type : Nickel-Copper Alloy Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : Oriented Wire EMI Gasket

Dimensions


  • Product Length : 1 M  [3.28 FT ]
  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 225 MM  [8.858 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No

Product Type Features


  • Binding Material : Silicone
  • Closing Force (NEWTCM2) : 36
  • Finished Type : Conductive Sheet
  • Gasket Wire Material Type : Nickel-Copper Alloy

Usage Conditions


  • Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Bare Conductor Wire and Cable
Product Number 2420712-1
Product Name Oriented Wire
Width 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - 2314543001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
Signal Wire & Cable - 9567093001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Signal Wire & Cable - E737123001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Oriented Wire - 2420720-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details