TE Connectivity Signal Wire & Cable CQ61173001

Description
Body Features Conductor Material : Tin-Plated Copper Electrical Characteristics Operating Voltage (V) : 300 Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Electrical Characteristics Operating Voltage (V) : 300 Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Wire & Cable - CQ61173001 - TE Connectivity
Berwyn, PA, United States
Signal Wire & Cable
CQ61173001
Signal Wire & Cable CQ61173001
Body Features Conductor Material : Tin-Plated Copper Electrical Characteristics Operating Voltage (V) : 300 Usage Conditions Operating Temperature Range (DEGC) : -65 - 105

Body Features


  • Conductor Material : Tin-Plated Copper

Electrical Characteristics


  • Operating Voltage (V) : 300

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Bare Conductor Wire and Cable
Product Number CQ61173001
Product Name Signal Wire & Cable
Cable Conductor Copper and Copper Alloys
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420719-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Signal Wire & Cable - 1710913001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Oriented Wire - 2421712-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Parallel Pair Cable - 08PD2LF007 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 28 AWG
View Details