TE Connectivity High Speed Digital & Data Cable 2358583-1

Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .35 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.32 Overall Outside Diameter (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .35 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.32 Overall Outside Diameter (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2358583-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2358583-1
High Speed Digital & Data Cable 2358583-1
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .35 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.32 Overall Outside Diameter (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Coax Inner Shield Material : Aluminized Polyester
  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Foam Polyethylene
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Capacity : .35
  • Shield Material : Tin-Coated Copper
  • Shield Style : Braid

Dimensions


  • Overall Core Diameter (MM) : 1.32
  • Overall Outside Diameter (MM) : 8.4
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable

Signal Characteristics


  • Velocity of Propagation : 65%

Usage Conditions


  • Cable Type : High Speed
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 2358583-1
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 4-2340654-3 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 815137-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
High Speed I/O Cable Assemblies - 2127931-2 - TE Connectivity
Specs
Product Type SFP+ Plug
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
High Speed Digital & Data Cable - 180321-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers