TE Connectivity RF Cable Assemblies 2478577-1

Description
Body Features Cable Color : Gray Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SWJ Probe Plug Cable Assembly Type : SMA to Probe Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SWJ Probe Plug Cable Assembly Type : SMA to Probe Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2478577-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2478577-1
RF Cable Assemblies 2478577-1
Body Features Cable Color : Gray Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SWJ Probe Plug Cable Assembly Type : SMA to Probe Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Gray
  • Jacket Material : FEP

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper

Dimensions


  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : .3 M  [.984 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : SWJ Probe Plug
  • Cable Assembly Type : SMA to Probe
  • Coax Cable Type : 1.32mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2478577-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2478577-1-ND
Coaxial Cables (RF) 343-2478577-1-ND
"COAX CBL SMA TO TEST POINT 11.8"""

"COAX CBL SMA TO TEST POINT 11.8"""

Buy Now Datasheet
Coaxial Cable - 283507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
283507
Coaxial Cable 283507
TE Connectivity 2478577-1

TE Connectivity 2478577-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2478577-1 343-2478577-1-ND 283507
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable
Application RF RF Networking
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers