TE Connectivity High Speed Digital & Data Cable 2351921-1

Description
Body Features Conductor Material : Bare Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.02 Overall Outside Diameter (MM) : 5.2 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : Quadrax Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Bare Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.02 Overall Outside Diameter (MM) : 5.2 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : Quadrax Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2351921-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2351921-1
High Speed Digital & Data Cable 2351921-1
Body Features Conductor Material : Bare Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.02 Overall Outside Diameter (MM) : 5.2 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : Quadrax Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]

Body Features


  • Conductor Material : Bare Copper
  • Insulation Material : Foam Polyethylene
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Material : Tin Copper Braid
  • Shield Style : Braid

Dimensions


  • Overall Core Diameter (MM) : 1.02
  • Overall Outside Diameter (MM) : 5.2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Other


  • Comment : With aluminum polyester wrap.
  • Dielectric Material : Foam Polyethylene

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable
  • Wire/Cable Type : Cat 5e Quad

Signal Characteristics


  • Velocity of Propagation : 66%

Usage Conditions


  • Cable Type : Quadrax
  • Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 2351921-1
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483396-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 440110-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 2178127-4 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 82.02 ft (250 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 051946-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details