TE Connectivity High Speed Digital & Data Cable 440246-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.13 MM  [.084 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance (PFF) : 27.1 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.13 MM  [.084 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance (PFF) : 27.1 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440246-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440246-000
High Speed Digital & Data Cable 440246-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.13 MM  [.084 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance (PFF) : 27.1 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.19 MM  [.047 INCH ]
  • Conductor Diameter Range : .48 MM  [.019 INCH ]
  • Outside Cable Diameter : 2.13 MM  [.084 INCH ]
  • Wire Size (MMSQ) : .1288
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance (PFF) : 27.1
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 75

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range (DEGC) : -55 - 115
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440246-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205129-2 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
High Speed Digital & Data Cable - 430034-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 2-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 34.45 ft (105 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers