TE Connectivity Snap Action Switches 2351460-3

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .7 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 3 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position : 6.7 MM  [.272 INCH ] Contact Features Contact Base Material : Silver Alloy Dimensions Pre Travel : 1.8 MM  [.074 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .5 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 50 G  [1.8 OZ ] Other Over Travel : .3 MM  [.008 INCH ] Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .7 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 3 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position : 6.7 MM  [.272 INCH ] Contact Features Contact Base Material : Silver Alloy Dimensions Pre Travel : 1.8 MM  [.074 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .5 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 50 G  [1.8 OZ ] Other Over Travel : .3 MM  [.008 INCH ] Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2351460-3 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2351460-3
Snap Action Switches 2351460-3
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .7 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 3 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position : 6.7 MM  [.272 INCH ] Contact Features Contact Base Material : Silver Alloy Dimensions Pre Travel : 1.8 MM  [.074 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .5 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 50 G  [1.8 OZ ] Other Over Travel : .3 MM  [.008 INCH ] Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .7 MM  [.031 INCH ]
  • Product Orientation : Vertical
  • Releasing Force (G) : 3

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Operating Position : 6.7 MM  [.272 INCH ]

Contact Features


  • Contact Base Material : Silver Alloy

Dimensions


  • Pre Travel : 1.8 MM  [.074 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .5
  • Operating Voltage (VDC) : 30

Operation/Application


  • Operating Force : 50 G  [1.8 OZ ]

Other


  • Over Travel : .3 MM  [.008 INCH ]

Product Type Features


  • Actuator Style : Lever
  • Actuator Type : Lever
  • Switch Connection Type : Printed Circuit Board
  • Switch Style : Miniature
Buy Now Datasheet
Microswitch, Spst-No, 0.5A, 30Vdc, Tht; Microswitch Type Alcoswitch Te Connectivity - 42AH1182 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, 0.5A, 30Vdc, Tht; Microswitch Type Alcoswitch Te Connectivity
42AH1182
Microswitch, Spst-No, 0.5A, 30Vdc, Tht; Microswitch Type Alcoswitch Te Connectivity 42AH1182
MICROSWITCH, SPST-NO, 0.5A, 30VDC, THT; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPST-N O; Switch Terminals:PC Pin; Contact Current Max:500mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, SPST-NO, 0.5A, 30VDC, THT; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPST-NO; Switch Terminals:PC Pin; Contact Current Max:500mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 2351460-3 42AH1182
Product Name Snap Action Switches Microswitch, Spst-No, 0.5A, 30Vdc, Tht; Microswitch Type Alcoswitch Te Connectivity
Actuator Style Lever Style; Lever
Common Size Miniature Miniature
Actuator Material Metallic
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2439028-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action, Limit Switches - 450-3326-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - K1014541 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action, Limit Switches - A109341-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers