TE Connectivity USB Connectors 2342993-1

Description
Body Features Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Panel Ground Location : Top and Side Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .762 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.039 - .063 INCH ] Tail Length : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.006 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Degree of Protection : IP20 Industry Standard : USB 2.0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mounting Location : Top PCB Connector Seating : Flush PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal & Data Halogen Free : No Pick & Place Capable : No Other Application Method : Cap Comment : 2-legs, short length type. Packaging Features Packaging Method : Box & Tray Packaging Quantity : 95 Product Type Features アース コンポーネント タイプ : Spring Finger Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Wire-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without LED : Without Orientation : Right Angle Product Type : Connector Sealable : No Size : Mini USB Type : Mini USB Version : 2.0 Termination Features Contact Termination Type : Through Hole - Solder Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote
Description
Body Features Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Panel Ground Location : Top and Side Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .762 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.039 - .063 INCH ] Tail Length : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.006 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Degree of Protection : IP20 Industry Standard : USB 2.0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mounting Location : Top PCB Connector Seating : Flush PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal & Data Halogen Free : No Pick & Place Capable : No Other Application Method : Cap Comment : 2-legs, short length type. Packaging Features Packaging Method : Box & Tray Packaging Quantity : 95 Product Type Features アース コンポーネント タイプ : Spring Finger Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Wire-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without LED : Without Orientation : Right Angle Product Type : Connector Sealable : No Size : Mini USB Type : Mini USB Version : 2.0 Termination Features Contact Termination Type : Through Hole - Solder Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2342993-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2342993-1
USB Connectors 2342993-1
Body Features Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Panel Ground Location : Top and Side Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .762 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.039 - .063 INCH ] Tail Length : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.006 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Degree of Protection : IP20 Industry Standard : USB 2.0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mounting Location : Top PCB Connector Seating : Flush PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal & Data Halogen Free : No Pick & Place Capable : No Other Application Method : Cap Comment : 2-legs, short length type. Packaging Features Packaging Method : Box & Tray Packaging Quantity : 95 Product Type Features アース コンポーネント タイプ : Spring Finger Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Wire-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without LED : Without Orientation : Right Angle Product Type : Connector Sealable : No Size : Mini USB Type : Mini USB Version : 2.0 Termination Features Contact Termination Type : Through Hole - Solder Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5
  • Panel Ground Location : Top and Side

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness : .762 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.039 - .063 INCH ]
  • Tail Length : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 1.6 MM  [.006 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Degree of Protection : IP20
  • Industry Standard : USB 2.0
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : Without
  • Mounting Location : Top
  • PCB Connector Seating : Flush
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal & Data
  • Halogen Free : No
  • Pick & Place Capable : No

Other


  • Application Method : Cap
  • Comment : 2-legs, short length type.

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 95

Product Type Features


  • アース コンポーネント タイプ : Spring Finger
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Receptacle
  • Connector System : Wire-to-Board
  • Grounding Options : PCB Ground
  • Integral Locking Latch : Without
  • LED : Without
  • Orientation : Right Angle
  • Product Type : Connector
  • Sealable : No
  • Size : Mini
  • USB Type : Mini
  • USB Version : 2.0

Termination Features


  • Contact Termination Type : Through Hole - Solder
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2342993-1
Product Name USB Connectors
Connector Type USB; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051806-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
USB Connectors - 5787745-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
8 suppliers
USB Connectors - 2495155-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers