TE Connectivity USB, DVI, HDMI Connector Assemblies 1932266-1

Description
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - A101496-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A101496-ND
USB, DVI, HDMI Connector Assemblies A101496-ND
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)

Buy Now Datasheet
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity - 25T0629 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
25T0629
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity 25T0629
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site
Usb 3.0 Std A Plug Connector Amp - Te Connectivity - 76AC2295 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Std A Plug Connector Amp - Te Connectivity
76AC2295
Usb 3.0 Std A Plug Connector Amp - Te Connectivity 76AC2295
USB 3.0 STD A PLUG CONNECTOR

USB 3.0 STD A PLUG CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101496-ND 25T0629 76AC2295
Product Name USB, DVI, HDMI Connector Assemblies Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity Usb 3.0 Std A Plug Connector Amp - Te Connectivity
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details