Coilcraft, Inc. Flyback Transformers for TI LM5072 PD Interface FA2900-AL FA2900-ALD

Description
Developed for Texas Instruments LM5072 PD Interface for 24 Watt PoE applications Specified by Texas Instruments for its POE+PHYTEREV-I/-E eval board Five different outputs to match a variety of applications Coilcraft's DA2257-AL, DA2383-AL and FA2519-AL are also specified for LM5072
Request a Quote
Description
Developed for Texas Instruments LM5072 PD Interface for 24 Watt PoE applications Specified by Texas Instruments for its POE+PHYTEREV-I/-E eval board Five different outputs to match a variety of applications Coilcraft's DA2257-AL, DA2383-AL and FA2519-AL are also specified for LM5072
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flyback transformer designed for 25 W PoE applications with the Texas Instruments LM5072, providing a 12 V, 2.1 A output with primary windings connected in parallel. The component has a primary inductance of 50 µH, primary DCR of 20 mΩ, and leakage inductance of 315 µH. It features 1500 Vrms isolation between primary and secondary, an auxiliary winding output of 11 V at 20 mA, and operates over an input range of 18 to 57 V. The transformer is packaged in tape and reel with 175 units per 13-inch reel, uses ferrite core, has a weight of 13.6-13.9 g, and supports ambient temperatures from -40°C to +125°C. Terminations are RoHS compliant tin-silver over tin over nickel over phosphor bronze. It meets MSL 1 moisture sensitivity and withstands three reflows at 260°C for 40 seconds each.

Datasheet Summary
Powered by GS/AI

Flyback transformer designed for 25 W PoE applications with the Texas Instruments LM5072, providing a 12 V, 2.1 A output with primary windings connected in parallel. The component has a primary inductance of 50 µH, primary DCR of 20 mΩ, and leakage inductance of 315 µH. It features 1500 Vrms isolation between primary and secondary, an auxiliary winding output of 11 V at 20 mA, and operates over an input range of 18 to 57 V. The transformer is packaged in tape and reel with 175 units per 13-inch reel, uses ferrite core, has a weight of 13.6-13.9 g, and supports ambient temperatures from -40°C to +125°C. Terminations are RoHS compliant tin-silver over tin over nickel over phosphor bronze. It meets MSL 1 moisture sensitivity and withstands three reflows at 260°C for 40 seconds each.

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformers for TI LM5072 PD Interface - FA2900-AL FA2900-ALD - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for TI LM5072 PD Interface
FA2900-AL FA2900-ALD
Flyback Transformers for TI LM5072 PD Interface FA2900-AL FA2900-ALD
Developed for Texas Instruments LM5072 PD Interface for 24 Watt PoE applications Specified by Texas Instruments for its POE+PHYTEREV-I/-E eval board Five different outputs to match a variety of applications Coilcraft's DA2257-AL, DA2383-AL and FA2519-AL are also specified for LM5072
  • Developed for Texas Instruments LM5072 PD Interface for 24 Watt PoE applications
  • Specified by Texas Instruments for its POE+PHYTEREV-I/-E eval board
  • Five different outputs to match a variety of applications
  • Coilcraft's DA2257-AL, DA2383-AL and FA2519-AL are also specified for LM5072
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FA2900-AL FA2900-ALD
Product Name Flyback Transformers for TI LM5072 PD Interface
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST3015 Series SMT Current Sense Transformers - CST3015-400E CST3015-400ED - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-683 LPD5030-683MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0090 HPH6-0090L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0059 HPH1-0059LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details