TE Connectivity Tactile Switches 2337235-2

Description
Body Features Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1 MM  [.041 INCH ] Product Length : 4.6 MM  [.181 INCH ] Product Width : 4.4 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1 MM  [.041 INCH ] Product Length : 4.6 MM  [.181 INCH ] Product Width : 4.4 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2337235-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2337235-2
Tactile Switches 2337235-2
Body Features Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1 MM  [.041 INCH ] Product Length : 4.6 MM  [.181 INCH ] Product Width : 4.4 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : Silicone Rubber
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : Without
  • Number of Actuators : Single
  • Operating Function : NO
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Product Height : 1 MM  [.041 INCH ]
  • Product Length : 4.6 MM  [.181 INCH ]
  • Product Width : 4.4 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Low Profile : Yes
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : J Style
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 2337235-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2337235-2
Pushbutton Switches 2337235-2
TACT MICRO JB 4.6X4.4X1.05 P3.5 PH 160GF

TACT MICRO JB 4.6X4.4X1.05 P3.5 PH 160GF

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2337235-2 2337235-2
Product Name Tactile Switches Pushbutton Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-2213819-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2337245-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Alcoswitch Te Connectivity - 46Y9217 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details