TE Connectivity Tactile Switches 2-1825027-4

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2-1825027-4-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2-1825027-4-ND
Tactile Switches 2-1825027-4-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Sw, Spst, 0.05A, 24Vdc, 260Gf Rohs Compliant Te Connectivity - 74AJ8717 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 24Vdc, 260Gf Rohs Compliant Te Connectivity
74AJ8717
Tactile Sw, Spst, 0.05A, 24Vdc, 260Gf Rohs Compliant Te Connectivity 74AJ8717
TACTILE SW, SPST, 0.05A, 24VDC, 260GF ROHS COMPLIANT: YES

TACTILE SW, SPST, 0.05A, 24VDC, 260GF ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
2-1825027-4
Tactile Switches 2-1825027-4
Tactile Switches R/A TACT 260 PB SWITCH

Tactile Switches R/A TACT 260 PB SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
2-1825027-4
Switches - Tactile Switches 2-1825027-4
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1825027-4-ND 74AJ8717 2-1825027-4 2-1825027-4
Product Name Tactile Switches Tactile Sw, Spst, 0.05A, 24Vdc, 260Gf Rohs Compliant Te Connectivity Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.11mm x 6.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Tactile Switches - 486-7025-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details