TE Connectivity Antennas 2332157-1

Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, GPS, GNSS Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2300 - 3800, 1710 - 2170, 698 - 960 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz
Request a Quote
Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, GPS, GNSS Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2300 - 3800, 1710 - 2170, 698 - 960 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mimo Antenna, part number 85AC3311, operates within a frequency range of 2.5 to 3.8 GHz and features a gain of 5 dBi. This antenna is designed for MIMO applications, supporting LTE, GPS, and Wi-Fi functionalities. It has a compact shark fin housing, which allows for discreet installation and is suitable for various applications including public safety, industrial, and transport sectors. The antenna supports a maximum input power of 25 watts and has a 50-ohm impedance. It is vertically polarized and exhibits omni-directional radiation patterns. The operating temperature range is from -40 to +80 degrees Celsius, and it has an ingress protection rating of IP 66, indicating resistance to dust and water. The antenna requires a panel mount with a 19mm hole size for installation. Overall, this product is a robust option for engineers seeking a multi-functional antenna solution that combines LTE, GPS, and Wi-Fi capabilities in a single unit.

Datasheet Summary
Powered by GS/AI

The Mimo Antenna, part number 85AC3311, operates within a frequency range of 2.5 to 3.8 GHz and features a gain of 5 dBi. This antenna is designed for MIMO applications, supporting LTE, GPS, and Wi-Fi functionalities. It has a compact shark fin housing, which allows for discreet installation and is suitable for various applications including public safety, industrial, and transport sectors. The antenna supports a maximum input power of 25 watts and has a 50-ohm impedance. It is vertically polarized and exhibits omni-directional radiation patterns. The operating temperature range is from -40 to +80 degrees Celsius, and it has an ingress protection rating of IP 66, indicating resistance to dust and water. The antenna requires a panel mount with a 19mm hole size for installation. Overall, this product is a robust option for engineers seeking a multi-functional antenna solution that combines LTE, GPS, and Wi-Fi capabilities in a single unit.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2332157-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2332157-1
Antennas 2332157-1
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, GPS, GNSS Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2300 - 3800, 1710 - 2170, 698 - 960 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz

Body Features


  • Product Weight : 260 G  [9.17 OZ ]

Configuration Features


  • Antenna Protocol : LTE MIMO, GPS, GNSS
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Triple Band
  • Number of Ports : 2

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 300 MM  [11.811 INCH ]
  • Product Height : 50 MM  [2.2 INCH ]
  • Product Length : 170 MM  [6.77 INCH ]
  • Product Width : 60 MM  [2.4 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop
  • Polarization : Right Hand Circular
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 2300 - 3800, 1710 - 2170, 698 - 960
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : LTE - Global - 1920 - 2170 MHz
Buy Now
RF Antennas - 2332157-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2332157-1-ND
RF Antennas 2332157-1-ND
829MHz, 1.94GHz, 3.15GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 3.8GHz 2dBi, 5dBi FME, SMA Panel Mount

829MHz, 1.94GHz, 3.15GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 3.8GHz 2dBi, 5dBi FME, SMA Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2332157-1
Antennas 2332157-1
Antennas

Antennas

Buy Now
Sheung Wan, Hong Kong
Antennas
2332157-1
Antennas 2332157-1
Antennas SHARK FIN MIMO 2/3/4G

Antennas SHARK FIN MIMO 2/3/4G

Buy Now Datasheet
Mimo Antenna, 2.5-3.8Ghz, 5Dbi; Antenna Type Amp Te Connectivity - 85AC3311 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 2.5-3.8Ghz, 5Dbi; Antenna Type Amp Te Connectivity
85AC3311
Mimo Antenna, 2.5-3.8Ghz, 5Dbi; Antenna Type Amp Te Connectivity 85AC3311
MIMO ANTENNA, 2.5-3.8GHZ, 5DBI; Antenna Type:MIMO; Frequency Min:2.5GHz; Frequency Max:3.8GHz; Antenna Mounting:Panel; Gain:5dBi; VSWR:-; Input Power:25W; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

MIMO ANTENNA, 2.5-3.8GHZ, 5DBI; Antenna Type:MIMO; Frequency Min:2.5GHz; Frequency Max:3.8GHz; Antenna Mounting:Panel; Gain:5dBi; VSWR:-; Input Power:25W; Input Impedance:50ohm; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2332157-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2332157-1
RF Antennas 2332157-1
829MHz, 1.94GHz, 3.15GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 3.8GHz 2dBi, 5dBi FME, SMA Panel Mount

829MHz, 1.94GHz, 3.15GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 3.8GHz 2dBi, 5dBi FME, SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2332157-1 2332157-1-ND 2332157-1 2332157-1 85AC3311 2332157-1
Product Name Antennas RF Antennas Antennas Antennas Mimo Antenna, 2.5-3.8Ghz, 5Dbi; Antenna Type Amp Te Connectivity RF Antennas
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS Modem or Wireless Network; GPS; 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz 829.0 to 3150.0 MHz 2500.0 to 3800.0 MHz
Gain 5 dB 2 to 5 dB 5 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2344657-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344655-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers