TE Connectivity High Speed Digital & Data Cable 2332022-1

Description
Body Features Insulation Material : Thermoplastic Polymer Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin-Plated Copper Shield Style : Braid Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Dielectric Material : Thermoplastic Polymer Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Thermoplastic Polymer Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin-Plated Copper Shield Style : Braid Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Dielectric Material : Thermoplastic Polymer Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2332022-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2332022-1
High Speed Digital & Data Cable 2332022-1
Body Features Insulation Material : Thermoplastic Polymer Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin-Plated Copper Shield Style : Braid Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Dielectric Material : Thermoplastic Polymer Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]

Body Features


  • Insulation Material : Thermoplastic Polymer
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Material : Tin-Plated Copper
  • Shield Style : Braid

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 100

Other


  • Dielectric Material : Thermoplastic Polymer

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable
  • Wire/Cable Type : Cat 5e Quad

Signal Characteristics


  • Velocity of Propagation : 66%

Usage Conditions


  • Cable Type : CAT5e
  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 2332022-1
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 274133-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
High Speed Digital & Data Cable - 420051-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details