TE Connectivity High Speed Digital & Data Cable 2358579-1

Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .8 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Overall Core Diameter (MM) : 2 Overall Outside Diameter (MM) : 8.5 Wire Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .8 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Overall Core Diameter (MM) : 2 Overall Outside Diameter (MM) : 8.5 Wire Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2358579-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2358579-1
High Speed Digital & Data Cable 2358579-1
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .8 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Overall Core Diameter (MM) : 2 Overall Outside Diameter (MM) : 8.5 Wire Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Coax Inner Shield Material : Aluminized Polyester
  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Polyethylene
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Capacity : .8
  • Shield Material : Tin-Coated Copper
  • Shield Style : Braid

Dimensions


  • Cable Dielectric Diameter (MM) : 2
  • Overall Core Diameter (MM) : 2
  • Overall Outside Diameter (MM) : 8.5
  • Wire Diameter (MM) : 2
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 100

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable
  • Wire/Cable Type : Cat 5e Quad

Signal Characteristics


  • Velocity of Propagation : 70%

Usage Conditions


  • Cable Type : CAT5e
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 2358579-1
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 420106-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
High Speed Digital & Data Cable - 243721-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
RF Cable Assemblies - 2118651-6 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.2953 ft (0.9000 dm)
View Details
8 suppliers
High Speed Digital & Data Cable - A59673-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details