TE Connectivity High Speed Digital & Data Cable 2363661-1

Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Black Jacket Material : LSFRZH Shield Capacity : .8 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Overall Core Diameter (MM) : 2 Overall Outside Diameter (MM) : 8.5 Wire Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Black Jacket Material : LSFRZH Shield Capacity : .8 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Overall Core Diameter (MM) : 2 Overall Outside Diameter (MM) : 8.5 Wire Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2363661-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2363661-1
High Speed Digital & Data Cable 2363661-1
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Black Jacket Material : LSFRZH Shield Capacity : .8 Shield Material : Tin-Coated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Overall Core Diameter (MM) : 2 Overall Outside Diameter (MM) : 8.5 Wire Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Coax Inner Shield Material : Aluminized Polyester
  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Polyethylene
  • Jacket Color : Black
  • Jacket Material : LSFRZH
  • Shield Capacity : .8
  • Shield Material : Tin-Coated Copper
  • Shield Style : Braid

Dimensions


  • Cable Dielectric Diameter (MM) : 2
  • Overall Core Diameter (MM) : 2
  • Overall Outside Diameter (MM) : 8.5
  • Wire Diameter (MM) : 2
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 100

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable
  • Wire/Cable Type : Cat 5e Quad

Signal Characteristics


  • Velocity of Propagation : 70%

Usage Conditions


  • Cable Type : CAT5e
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 2363661-1
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - A38733-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
RF Cable Assemblies - 2479976-1 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - C05065-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Pluggable I/O Cable Assemblies - 2127934-6 - TE Connectivity
Specs
Product Type SFP+ Plug
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Cable Length 16.4 ft (50 dm)
View Details
5 suppliers