TE Connectivity High Speed Digital & Data Cable 2332021-1

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin-Plated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 115 Other Dielectric Material : Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin-Plated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 115 Other Dielectric Material : Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2332021-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2332021-1
High Speed Digital & Data Cable 2332021-1
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin-Plated Copper Shield Style : Braid Dimensions Cable Dielectric Diameter (MM) : 2 Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 115 Other Dielectric Material : Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 70% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Polyethylene
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Material : Tin-Plated Copper
  • Shield Style : Braid

Dimensions


  • Cable Dielectric Diameter (MM) : 2
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 115

Other


  • Dielectric Material : Polyethylene

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable
  • Wire/Cable Type : Cat 5e Quad

Signal Characteristics


  • Velocity of Propagation : 70%

Usage Conditions


  • Cable Type : CAT5e
  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 2332021-1
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 532807-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Pluggable I/O Cable Assemblies - 2053638-3 - TE Connectivity
Specs
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Multiple Conductor Cables - C5E-24C124-C14-0-01-ND - DigiKey
Specs
Product Category Cable
Cable Length 1 ft (3.05 dm)
Number of Conductors 8 #
View Details
2 suppliers
High Speed Digital & Data Cable - 420030-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details